Vishay Intertechnology, Inc. RES 169K OHM 1/4W .1% AXIAL RNC60J1693BSB14

Description
RES 169Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/4W .1% AXIAL - RNC60J1693BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/4W .1% AXIAL
RNC60J1693BSB14
RES 169K OHM 1/4W .1% AXIAL RNC60J1693BSB14
RES 169Kohm 1/4W .1% AXIAL

RES 169Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1693BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1693BSB14-ND
Through Hole Resistors RNC60J1693BSB14-ND
169 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1693BSB14 RNC60J1693BSB14-ND
Product Name RES 169K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details