Vishay Intertechnology, Inc. RES 1.69K OHM 1/4W .1% AXIAL RNC60J1691BSB14

Description
RES 1.69Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/4W .1% AXIAL - RNC60J1691BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/4W .1% AXIAL
RNC60J1691BSB14
RES 1.69K OHM 1/4W .1% AXIAL RNC60J1691BSB14
RES 1.69Kohm 1/4W .1% AXIAL

RES 1.69Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1691BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1691BSB14-ND
Through Hole Resistors RNC60J1691BSB14-ND
1.69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1691BSB14 RNC60J1691BSB14-ND
Product Name RES 1.69K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers