Vishay Intertechnology, Inc. RES 16.7K OHM 1/4W .1% AXIAL RNC60J1672BSB14

Description
RES 16.7Kohm 1/4W .1% AXIAL
Request a Quote
Description
RES 16.7Kohm 1/4W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/4W .1% AXIAL - RNC60J1672BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/4W .1% AXIAL
RNC60J1672BSB14
RES 16.7K OHM 1/4W .1% AXIAL RNC60J1672BSB14
RES 16.7Kohm 1/4W .1% AXIAL

RES 16.7Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60J1672BSB14
Product Name RES 16.7K OHM 1/4W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details