Vishay Intertechnology, Inc. Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J1653BRRE8

Description
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60J1653BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60J1653BRRE8
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J1653BRRE8
Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J1653BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1653BRRE8TR-ND
Through Hole Resistors 541-RNC60J1653BRRE8TR-ND
165 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1653BRRE8 541-RNC60J1653BRRE8TR-ND
Product Name Res Metal Film 165K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details