Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1651DSB14

Description
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J1651DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1651DSB14-ND
Through Hole Resistors RNC60J1651DSB14-ND
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.65K OHM 1/4W .5% AXIAL - RNC60J1651DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W .5% AXIAL
RNC60J1651DSB14
RES 1.65K OHM 1/4W .5% AXIAL RNC60J1651DSB14
RES 1.65Kohm 1/4W .5% AXIAL

RES 1.65Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,1.65Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 63J8340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
63J8340
Resistor,metal Film,1.65Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 63J8340
Resistor,Metal Film,1.65KOhms,250WV ,.5+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.65KOhms,250WV,.5+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J1651DSB14-ND RNC60J1651DSB14 63J8340
Product Name Through Hole Resistors RES 1.65K OHM 1/4W .5% AXIAL Resistor,metal Film,1.65Kohms,250Wv,.5+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details