Vishay Intertechnology, Inc. RES 164K OHM 1/4W .1% AXIAL RNC60J1643BSB14

Description
RES 164Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 164Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 164K OHM 1/4W .1% AXIAL - RNC60J1643BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164K OHM 1/4W .1% AXIAL
RNC60J1643BSB14
RES 164K OHM 1/4W .1% AXIAL RNC60J1643BSB14
RES 164Kohm 1/4W .1% AXIAL

RES 164Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1643BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1643BSB14-ND
Through Hole Resistors RNC60J1643BSB14-ND
164 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

164 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1643BSB14 RNC60J1643BSB14-ND
Product Name RES 164K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 164000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details