Vishay Intertechnology, Inc. RES 16.4K OHM 1/4W .1% AXIAL RNC60J1642BSRE6

Description
RES 16.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.4K OHM 1/4W .1% AXIAL - RNC60J1642BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 1/4W .1% AXIAL
RNC60J1642BSRE6
RES 16.4K OHM 1/4W .1% AXIAL RNC60J1642BSRE6
RES 16.4Kohm 1/4W .1% AXIAL

RES 16.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1642BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1642BSRE6-ND
Through Hole Resistors RNC60J1642BSRE6-ND
16.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1642BSRE6 RNC60J1642BSRE6-ND
Product Name RES 16.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details