Vishay Intertechnology, Inc. RES 164 OHM 1/4W .1% AXIAL RNC60J1640BSB14

Description
RES 164ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 164ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 164 OHM 1/4W .1% AXIAL - RNC60J1640BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164 OHM 1/4W .1% AXIAL
RNC60J1640BSB14
RES 164 OHM 1/4W .1% AXIAL RNC60J1640BSB14
RES 164ohm 1/4W .1% AXIAL

RES 164ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1640BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1640BSB14-ND
Through Hole Resistors RNC60J1640BSB14-ND
164 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

164 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1640BSB14 RNC60J1640BSB14-ND
Product Name RES 164 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 164 ohms 164 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers