Vishay Intertechnology, Inc. Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1621DSRE5201

Description
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J1621DSRE5201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J1621DSRE5201
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1621DSRE5201
Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J1621DSRE5201TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1621DSRE5201TR-ND
Through Hole Resistors 541-RNC60J1621DSRE5201TR-ND
1.62 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1621DSRE5201 541-RNC60J1621DSRE5201TR-ND
Product Name Res Metal Film 1.62K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details