Vishay Intertechnology, Inc. RES 1.58M OHM 1/4W .1% AXIAL RNC60J1584BSB14

Description
RES 1.58Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/4W .1% AXIAL - RNC60J1584BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/4W .1% AXIAL
RNC60J1584BSB14
RES 1.58M OHM 1/4W .1% AXIAL RNC60J1584BSB14
RES 1.58Mohm 1/4W .1% AXIAL

RES 1.58Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1584BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1584BSB14-ND
Through Hole Resistors RNC60J1584BSB14-ND
1.58 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1584BSB14 RNC60J1584BSB14-ND
Product Name RES 1.58M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details