Vishay Intertechnology, Inc. RES 15.8K OHM 1/4W .5% AXIAL RNC60J1582DSRE6

Description
RES 15.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/4W .5% AXIAL - RNC60J1582DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W .5% AXIAL
RNC60J1582DSRE6
RES 15.8K OHM 1/4W .5% AXIAL RNC60J1582DSRE6
RES 15.8Kohm 1/4W .5% AXIAL

RES 15.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1582DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1582DSRE6-ND
Through Hole Resistors RNC60J1582DSRE6-ND
15.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1582DSRE6 RNC60J1582DSRE6-ND
Product Name RES 15.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details