Vishay Intertechnology, Inc. RES 1.56K OHM 1/4W .1% AXIAL RNC60J1561BSB14

Description
RES 1.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56K OHM 1/4W .1% AXIAL - RNC60J1561BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 1/4W .1% AXIAL
RNC60J1561BSB14
RES 1.56K OHM 1/4W .1% AXIAL RNC60J1561BSB14
RES 1.56Kohm 1/4W .1% AXIAL

RES 1.56Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1561BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1561BSB14-ND
Through Hole Resistors RNC60J1561BSB14-ND
1.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1561BSB14 RNC60J1561BSB14-ND
Product Name RES 1.56K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details