Vishay Precision Group RES 1.54M OHM 1/4W 1% AXIAL RNC60J1544FSRE6

Description
RES 1.54Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/4W 1% AXIAL - RNC60J1544FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/4W 1% AXIAL
RNC60J1544FSRE6
RES 1.54M OHM 1/4W 1% AXIAL RNC60J1544FSRE6
RES 1.54Mohm 1/4W 1% AXIAL

RES 1.54Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1544FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1544FSRE6-ND
Through Hole Resistors RNC60J1544FSRE6-ND
1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1544FSRE6 RNC60J1544FSRE6-ND
Product Name RES 1.54M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details