Vishay Intertechnology, Inc. RES 154K OHM 1/4W .1% AXIAL RNC60J1543BSB14

Description
RES 154Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/4W .1% AXIAL - RNC60J1543BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/4W .1% AXIAL
RNC60J1543BSB14
RES 154K OHM 1/4W .1% AXIAL RNC60J1543BSB14
RES 154Kohm 1/4W .1% AXIAL

RES 154Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1543BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1543BSB14-ND
Through Hole Resistors RNC60J1543BSB14-ND
154 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1543BSB14 RNC60J1543BSB14-ND
Product Name RES 154K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details