Vishay Intertechnology, Inc. RES 15.4K OHM 1/4W .1% AXIAL RNC60J1542BSB14

Description
RES 15.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/4W .1% AXIAL - RNC60J1542BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/4W .1% AXIAL
RNC60J1542BSB14
RES 15.4K OHM 1/4W .1% AXIAL RNC60J1542BSB14
RES 15.4Kohm 1/4W .1% AXIAL

RES 15.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1542BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1542BSB14-ND
Through Hole Resistors RNC60J1542BSB14-ND
15.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1542BSB14 RNC60J1542BSB14-ND
Product Name RES 15.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers