Vishay Intertechnology, Inc. RES 1.5M OHM 1/4W .1% AXIAL RNC60J1504BSB14

Description
RES 1.5Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/4W .1% AXIAL - RNC60J1504BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/4W .1% AXIAL
RNC60J1504BSB14
RES 1.5M OHM 1/4W .1% AXIAL RNC60J1504BSB14
RES 1.5Mohm 1/4W .1% AXIAL

RES 1.5Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1504BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1504BSB14-ND
Through Hole Resistors RNC60J1504BSB14-ND
1.5 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1504BSB14 RNC60J1504BSB14-ND
Product Name RES 1.5M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details