Vishay Intertechnology, Inc. RES 150 OHM 1/4W 1% AXIAL RNC60J1500FSB14

Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W 1% AXIAL - RNC60J1500FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W 1% AXIAL
RNC60J1500FSB14
RES 150 OHM 1/4W 1% AXIAL RNC60J1500FSB14
RES 150ohm 1/4W 1% AXIAL

RES 150ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1500FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1500FSB14-ND
Through Hole Resistors RNC60J1500FSB14-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1500FSB14 RNC60J1500FSB14-ND
Product Name RES 150 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details