Vishay Intertechnology, Inc. RES 14 OHM 1/4W 1% AXIAL RNC60J14R0FSB14

Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/4W 1% AXIAL - RNC60J14R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/4W 1% AXIAL
RNC60J14R0FSB14
RES 14 OHM 1/4W 1% AXIAL RNC60J14R0FSB14
RES 14ohm 1/4W 1% AXIAL

RES 14ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J14R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J14R0FSB14-ND
Through Hole Resistors RNC60J14R0FSB14-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J14R0FSB14 RNC60J14R0FSB14-ND
Product Name RES 14 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details