Vishay Precision Group RES 1.47M OHM 1/4W .1% AXIAL RNC60J1474BSRE6

Description
RES 1.47Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/4W .1% AXIAL - RNC60J1474BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/4W .1% AXIAL
RNC60J1474BSRE6
RES 1.47M OHM 1/4W .1% AXIAL RNC60J1474BSRE6
RES 1.47Mohm 1/4W .1% AXIAL

RES 1.47Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1474BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1474BSRE6-ND
Through Hole Resistors RNC60J1474BSRE6-ND
1.47 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1474BSRE6 RNC60J1474BSRE6-ND
Product Name RES 1.47M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details