Vishay Intertechnology, Inc. RES 13.3 OHM 1/4W .1% AXIAL RNC60J13R3BSB14

Description
RES 13.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/4W .1% AXIAL - RNC60J13R3BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/4W .1% AXIAL
RNC60J13R3BSB14
RES 13.3 OHM 1/4W .1% AXIAL RNC60J13R3BSB14
RES 13.3ohm 1/4W .1% AXIAL

RES 13.3ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J13R3BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J13R3BSB14-ND
Through Hole Resistors RNC60J13R3BSB14-ND
13.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J13R3BSB14 RNC60J13R3BSB14-ND
Product Name RES 13.3 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers