Vishay Intertechnology, Inc. RES 137K OHM 1/4W .5% AXIAL RNC60J1373DRB14

Description
RES 137Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W .5% AXIAL - RNC60J1373DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W .5% AXIAL
RNC60J1373DRB14
RES 137K OHM 1/4W .5% AXIAL RNC60J1373DRB14
RES 137Kohm 1/4W .5% AXIAL

RES 137Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1373DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1373DRB14-ND
Through Hole Resistors RNC60J1373DRB14-ND
137 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1373DRB14 RNC60J1373DRB14-ND
Product Name RES 137K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers