Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1331BSB14

Description
1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J1331BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1331BSB14-ND
Through Hole Resistors RNC60J1331BSB14-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.33K OHM 1/4W .1% AXIAL - RNC60J1331BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W .1% AXIAL
RNC60J1331BSB14
RES 1.33K OHM 1/4W .1% AXIAL RNC60J1331BSB14
RES 1.33Kohm 1/4W .1% AXIAL

RES 1.33Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J1331BSB14-ND RNC60J1331BSB14
Product Name Through Hole Resistors RES 1.33K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details