Vishay Intertechnology, Inc. RES 133 OHM 1/4W 1% AXIAL RNC60J1330FSB14

Description
RES 133ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/4W 1% AXIAL - RNC60J1330FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W 1% AXIAL
RNC60J1330FSB14
RES 133 OHM 1/4W 1% AXIAL RNC60J1330FSB14
RES 133ohm 1/4W 1% AXIAL

RES 133ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1330FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1330FSB14-ND
Through Hole Resistors RNC60J1330FSB14-ND
133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1330FSB14 RNC60J1330FSB14-ND
Product Name RES 133 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details