Vishay Intertechnology, Inc. RES 1.32M OHM 1/4W .1% AXIAL RNC60J1324BSB14

Description
RES 1.32Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32M OHM 1/4W .1% AXIAL - RNC60J1324BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32M OHM 1/4W .1% AXIAL
RNC60J1324BSB14
RES 1.32M OHM 1/4W .1% AXIAL RNC60J1324BSB14
RES 1.32Mohm 1/4W .1% AXIAL

RES 1.32Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1324BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1324BSB14-ND
Through Hole Resistors RNC60J1324BSB14-ND
1.32 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.32 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1324BSB14 RNC60J1324BSB14-ND
Product Name RES 1.32M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.32E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details