Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1304FMB14

Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J1304FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1304FMB14-ND
Through Hole Resistors RNC60J1304FMB14-ND
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC60J1304FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC60J1304FMB14
Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J1304FMB14
Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J1304FMB14-ND RNC60J1304FMB14
Product Name Through Hole Resistors Res Metal Film 1.3M Ohm 1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details