Vishay Intertechnology, Inc. Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J1302BRRE5

Description
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60J1302BRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60J1302BRRE5
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J1302BRRE5
Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J1302BRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1302BRRE5TR-ND
Through Hole Resistors 541-RNC60J1302BRRE5TR-ND
13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1302BRRE5 541-RNC60J1302BRRE5TR-ND
Product Name Res Metal Film 13K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details