Vishay Intertechnology, Inc. RES 12.6K OHM 1/4W .1% AXIAL RNC60J1262BSB14

Description
RES 12.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.6K OHM 1/4W .1% AXIAL - RNC60J1262BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.6K OHM 1/4W .1% AXIAL
RNC60J1262BSB14
RES 12.6K OHM 1/4W .1% AXIAL RNC60J1262BSB14
RES 12.6Kohm 1/4W .1% AXIAL

RES 12.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1262BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1262BSB14-ND
Through Hole Resistors RNC60J1262BSB14-ND
12.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1262BSB14 RNC60J1262BSB14-ND
Product Name RES 12.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details