Vishay Intertechnology, Inc. RES 126 OHM 1/4W .1% AXIAL RNC60J1260BSB14

Description
RES 126ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/4W .1% AXIAL - RNC60J1260BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/4W .1% AXIAL
RNC60J1260BSB14
RES 126 OHM 1/4W .1% AXIAL RNC60J1260BSB14
RES 126ohm 1/4W .1% AXIAL

RES 126ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1260BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1260BSB14-ND
Through Hole Resistors RNC60J1260BSB14-ND
126 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

126 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1260BSB14 RNC60J1260BSB14-ND
Product Name RES 126 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers