Vishay Intertechnology, Inc. RES 1.23K OHM 1/4W .1% AXIAL RNC60J1231BSB14

Description
RES 1.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.23K OHM 1/4W .1% AXIAL - RNC60J1231BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.23K OHM 1/4W .1% AXIAL
RNC60J1231BSB14
RES 1.23K OHM 1/4W .1% AXIAL RNC60J1231BSB14
RES 1.23Kohm 1/4W .1% AXIAL

RES 1.23Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1231BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1231BSB14-ND
Through Hole Resistors RNC60J1231BSB14-ND
1.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1231BSB14 RNC60J1231BSB14-ND
Product Name RES 1.23K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details