Vishay Intertechnology, Inc. RES 12.1K OHM 1/4W .1% AXIAL RNC60J1212BSB14

Description
RES 12.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/4W .1% AXIAL - RNC60J1212BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W .1% AXIAL
RNC60J1212BSB14
RES 12.1K OHM 1/4W .1% AXIAL RNC60J1212BSB14
RES 12.1Kohm 1/4W .1% AXIAL

RES 12.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1212BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1212BSB14-ND
Through Hole Resistors RNC60J1212BSB14-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1212BSB14 RNC60J1212BSB14-ND
Product Name RES 12.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers