Vishay Intertechnology, Inc. RES 10.4 OHM 1/4W .1% AXIAL RNC60J10R4BSB14

Description
RES 10.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4 OHM 1/4W .1% AXIAL - RNC60J10R4BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 1/4W .1% AXIAL
RNC60J10R4BSB14
RES 10.4 OHM 1/4W .1% AXIAL RNC60J10R4BSB14
RES 10.4ohm 1/4W .1% AXIAL

RES 10.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J10R4BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J10R4BSB14-ND
Through Hole Resistors RNC60J10R4BSB14-ND
10.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J10R4BSB14 RNC60J10R4BSB14-ND
Product Name RES 10.4 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.4 ohms 10.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details