Vishay Intertechnology, Inc. RES 1.09M OHM 1/4W .1% AXIAL RNC60J1094BSRE6

Description
RES 1.09Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.09Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.09M OHM 1/4W .1% AXIAL - RNC60J1094BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.09M OHM 1/4W .1% AXIAL
RNC60J1094BSRE6
RES 1.09M OHM 1/4W .1% AXIAL RNC60J1094BSRE6
RES 1.09Mohm 1/4W .1% AXIAL

RES 1.09Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1094BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1094BSRE6-ND
Through Hole Resistors RNC60J1094BSRE6-ND
1.09 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.09 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1094BSRE6 RNC60J1094BSRE6-ND
Product Name RES 1.09M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.09E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details