Vishay Intertechnology, Inc. Through Hole Resistors RNC60J1092BSRE8

Description
10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60J1092BSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J1092BSRE8TR-ND
Through Hole Resistors 541-RNC60J1092BSRE8TR-ND
10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60J1092BSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60J1092BSRE8
Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC60J1092BSRE8
Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60J1092BSRE8TR-ND RNC60J1092BSRE8
Product Name Through Hole Resistors Res Metal Film 10.9K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers