Vishay Intertechnology, Inc. RES 1.07M OHM 1/4W .1% AXIAL RNC60J1074BSB14

Description
RES 1.07Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/4W .1% AXIAL - RNC60J1074BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/4W .1% AXIAL
RNC60J1074BSB14
RES 1.07M OHM 1/4W .1% AXIAL RNC60J1074BSB14
RES 1.07Mohm 1/4W .1% AXIAL

RES 1.07Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1074BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1074BSB14-ND
Through Hole Resistors RNC60J1074BSB14-ND
1.07 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1074BSB14 RNC60J1074BSB14-ND
Product Name RES 1.07M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers