Vishay Intertechnology, Inc. RES 105 OHM 1/4W .1% AXIAL RNC60J1050BSRE6

Description
RES 105ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W .1% AXIAL - RNC60J1050BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W .1% AXIAL
RNC60J1050BSRE6
RES 105 OHM 1/4W .1% AXIAL RNC60J1050BSRE6
RES 105ohm 1/4W .1% AXIAL

RES 105ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1050BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1050BSRE6-ND
Through Hole Resistors RNC60J1050BSRE6-ND
105 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1050BSRE6 RNC60J1050BSRE6-ND
Product Name RES 105 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers