Vishay Intertechnology, Inc. RES 105 OHM 1/4W .1% AXIAL RNC60J1050BSBSL

Description
RES 105ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W .1% AXIAL - RNC60J1050BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W .1% AXIAL
RNC60J1050BSBSL
RES 105 OHM 1/4W .1% AXIAL RNC60J1050BSBSL
RES 105ohm 1/4W .1% AXIAL

RES 105ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1050BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1050BSBSL-ND
Through Hole Resistors RNC60J1050BSBSL-ND
105 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1050BSBSL RNC60J1050BSBSL-ND
Product Name RES 105 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details