100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 100K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,100KOhms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60J1003FSRE6-ND | RNC60J1003FSRE6 | 09M1300 |
| Product Name | Through Hole Resistors | Res Metal Film 100K Ohm 1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,100Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |