Vishay Intertechnology, Inc. RES 10K OHM 1/4W 1% AXIAL RNC60J1002FSRE6

Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 1% AXIAL - RNC60J1002FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 1% AXIAL
RNC60J1002FSRE6
RES 10K OHM 1/4W 1% AXIAL RNC60J1002FSRE6
RES 10Kohm 1/4W 1% AXIAL

RES 10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1002FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1002FSRE6-ND
Through Hole Resistors RNC60J1002FSRE6-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1002FSRE6 RNC60J1002FSRE6-ND
Product Name RES 10K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers