Vishay Intertechnology, Inc. RES 10K OHM 1/4W 1% AXIAL RNC60J1002FPB14

Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 1% AXIAL - RNC60J1002FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 1% AXIAL
RNC60J1002FPB14
RES 10K OHM 1/4W 1% AXIAL RNC60J1002FPB14
RES 10Kohm 1/4W 1% AXIAL

RES 10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J1002FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1002FPB14-ND
Through Hole Resistors RNC60J1002FPB14-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Erc-55-200 10K 1% T-9 Rnc60J1002Fp B14 Vishay - 33R2468 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 10K 1% T-9 Rnc60J1002Fp B14 Vishay
33R2468
Erc-55-200 10K 1% T-9 Rnc60J1002Fp B14 Vishay 33R2468
ERC-55-200 10K 1% T-9 RNC60J1002FP B14

ERC-55-200 10K 1% T-9 RNC60J1002FP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J1002FPB14 RNC60J1002FPB14-ND 33R2468
Product Name RES 10K OHM 1/4W 1% AXIAL Through Hole Resistors Erc-55-200 10K 1% T-9 Rnc60J1002Fp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details