Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J1001BRB14

Description
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60J1001BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60J1001BRB14
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J1001BRB14
Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J1001BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J1001BRB14-ND
Through Hole Resistors RNC60J1001BRB14-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J1001BRB14 RNC60J1001BRB14-ND
Product Name Res Metal Film 1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers