Vishay Intertechnology, Inc. Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H98R8BMB14

Description
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H98R8BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H98R8BMB14
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H98R8BMB14
Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H98R8BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H98R8BMB14-ND
Through Hole Resistors RNC60H98R8BMB14-ND
98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H98R8BMB14 RNC60H98R8BMB14-ND
Product Name Res Metal Film 98.8 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details