Vishay Intertechnology, Inc. RES 988 OHM 1/4W .5% AXIAL RNC60H9880DSB14

Description
RES 988ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/4W .5% AXIAL - RNC60H9880DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/4W .5% AXIAL
RNC60H9880DSB14
RES 988 OHM 1/4W .5% AXIAL RNC60H9880DSB14
RES 988ohm 1/4W .5% AXIAL

RES 988ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H9880DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9880DSB14-ND
Through Hole Resistors RNC60H9880DSB14-ND
988 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

988 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9880DSB14 RNC60H9880DSB14-ND
Product Name RES 988 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details