Vishay Intertechnology, Inc. RES 97.6 OHM 1/4W .1% AXIAL RNC60H97R6BSRE6

Description
RES 97.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/4W .1% AXIAL - RNC60H97R6BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/4W .1% AXIAL
RNC60H97R6BSRE6
RES 97.6 OHM 1/4W .1% AXIAL RNC60H97R6BSRE6
RES 97.6ohm 1/4W .1% AXIAL

RES 97.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H97R6BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H97R6BSRE6-ND
Through Hole Resistors RNC60H97R6BSRE6-ND
97.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H97R6BSRE6 RNC60H97R6BSRE6-ND
Product Name RES 97.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers