Vishay Precision Group Through Hole Resistors RNC60H9762FSB14

Description
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H9762FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9762FSB14-ND
Through Hole Resistors RNC60H9762FSB14-ND
97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,97.6K ,1%,50PPM,S/.001%,BULK - RNC60H9762FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,97.6K ,1%,50PPM,S/.001%,BULK
RNC60H9762FSB14
MF,1/4W,97.6K ,1%,50PPM,S/.001%,BULK RNC60H9762FSB14
MF,1/4W,97.6K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,97.6K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,97.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M1239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M1239
Resistor,metal Film,97.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M1239
Resistor,Metal Film,97.6KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,97.6KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H9762FSB14-ND RNC60H9762FSB14 09M1239
Product Name Through Hole Resistors MF,1/4W,97.6K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,97.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers