Vishay Precision Group MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK RNC60H96R5BSB14

Description
MF,1/4W,96.5,.1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,96.5,.1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK - RNC60H96R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK
RNC60H96R5BSB14
MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK RNC60H96R5BSB14
MF,1/4W,96.5,.1%,50P PM,S/.001%,BULK

MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H96R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H96R5BSB14-ND
Through Hole Resistors RNC60H96R5BSB14-ND
96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H96R5BSB14 RNC60H96R5BSB14-ND
Product Name MF,1/4W,96.5,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details