95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/4W,95.3K ,1%,50PPM,S/.001%,BU
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H9532BSB14-ND | RNC60H9532BSB14 |
| Product Name | Through Hole Resistors | MF,1/4W,95.3K ,1%,50PPM,S/.001%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 1 to 1.00E-3 +/- % |