Vishay Intertechnology, Inc. Through Hole Resistors RNC60H9532BMRE7201

Description
95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H9532BMRE7201TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H9532BMRE7201TR-ND
Through Hole Resistors 541-RNC60H9532BMRE7201TR-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H9532BMRE7201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H9532BMRE7201
Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H9532BMRE7201
Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H9532BMRE7201TR-ND RNC60H9532BMRE7201
Product Name Through Hole Resistors Res Metal Film 95.3K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers