Vishay Intertechnology, Inc. MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK RNC60H9531FSB14

Description
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK - RNC60H9531FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK
RNC60H9531FSB14
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK RNC60H9531FSB14
MF,1/4W,9.53K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H9531FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9531FSB14-ND
Through Hole Resistors RNC60H9531FSB14-ND
9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H9531FSB14 RNC60H9531FSB14-ND
Product Name MF,1/4W,9.53K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details