Vishay Intertechnology, Inc. Through Hole Resistors RNC60H9313FSB14

Description
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H9313FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9313FSB14-ND
Through Hole Resistors RNC60H9313FSB14-ND
931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,931K,1%,50PPM,S/.001%,BULK - RNC60H9313FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,931K,1%,50PPM,S/.001%,BULK
RNC60H9313FSB14
MF,1/4W,931K,1%,50PPM,S/.001%,BULK RNC60H9313FSB14
MF,1/4W,931K,1%,50PP M,S/.001%,BULK

MF,1/4W,931K,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H9313FSB14-ND RNC60H9313FSB14
Product Name Through Hole Resistors MF,1/4W,931K,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers