Vishay Precision Group Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H9093FSRE6

Description
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H9093FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H9093FSRE6
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H9093FSRE6
Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H9093FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H9093FSRE6-ND
Through Hole Resistors RNC60H9093FSRE6-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M1096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M1096
Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M1096
Resistor,Metal Film,909KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,909KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H9093FSRE6 RNC60H9093FSRE6-ND 09M1096
Product Name Res Metal Film 909K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,909Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details